Bosch 300 Series WAT28400UC, Front-load, 15.4 lbs (7 kg), 1400 RPM, 84 kWh, 10546 L, White
Bosch 300 Series WAT28400UC. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 84 kWh, Annual water consumption washing: 10546 L. Product color: White. Width: 23.6" (600 mm), Depth: 24.2" (615 mm), Height: 33.5" (850 mm)