Bosch logo

Bosch Logixx 8 VarioPerfect washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40126
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch Logixx 8 VarioPerfect washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Bosch Logixx 8 VarioPerfect, Front-load, 17.6 lbs (8 kg), B, 1400 RPM, 189 kWh, 10500 L

Long summary description Bosch Logixx 8 VarioPerfect washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Bosch Logixx 8 VarioPerfect. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 189 kWh, Annual water consumption washing: 10500 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.1" (842 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.