Bosch logo

Bosch WAQ 28475 EX washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63882
Info modified on:
06 Dec 2021, 16:28:33
Short summary description Bosch WAQ 28475 EX washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Bosch WAQ 28475 EX, Front-load, 15.4 lbs (7 kg), B, 72 dB, 1400 RPM, 174 kWh

Long summary description Bosch WAQ 28475 EX washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Bosch WAQ 28475 EX. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8140 L. Product color: White. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 33.4" (848 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.