Bosch logo

Bosch WAQ 28470 EX washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45088
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bosch WAQ 28470 EX washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Bosch WAQ 28470 EX, Front-load, 15.4 lbs (7 kg), B, 72 dB, 1400 RPM, 8140 L

Long summary description Bosch WAQ 28470 EX washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Bosch WAQ 28470 EX. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual water consumption washing: 8140 L. Product color: White. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 33.4" (848 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.