Bosch logo

Bosch WAN28290 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47668
Info modified on:
27 May 2024, 12:18:04
Short summary description Bosch WAN28290 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Bosch WAN28290, Front-load, 15.4 lbs (7 kg), B, 73 dB, 1400 RPM, 157 kWh

Long summary description Bosch WAN28290 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Bosch WAN28290. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 157 kWh, Annual water consumption washing: 9020 L. Product color: White. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 33.4" (848 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.