Bosch logo

Bosch WAE28320 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35049
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch WAE28320 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Bosch WAE28320, Front-load, 13.2 lbs (6 kg), B, 76 dB, 1400 RPM, White

Long summary description Bosch WAE28320 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Bosch WAE28320. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.3" (847 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.