Bosch logo

Bosch WAE28163 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31398
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch WAE28163 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Bosch WAE28163, Front-load, 13.2 lbs (6 kg), B, 1400 RPM, 204 kWh, 9000 L

Long summary description Bosch WAE28163 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Bosch WAE28163. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B. Washing class: A. Noise level (wash): 57 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 204 kWh, Annual water consumption washing: 9000 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.3" (847 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.