Bosch logo

Bosch Maxx 6 Best Friend washing machine Front-load 13.2 lbs (6 kg) 1350 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89419
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Bosch Maxx 6 Best Friend washing machine Front-load 13.2 lbs (6 kg) 1350 RPM White:

Bosch Maxx 6 Best Friend, Front-load, 13.2 lbs (6 kg), B, 1350 RPM, White

Long summary description Bosch Maxx 6 Best Friend washing machine Front-load 13.2 lbs (6 kg) 1350 RPM White:

Bosch Maxx 6 Best Friend. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1350 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.3" (847 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.