Bosch WAE2448XEP, Front-load, 15.4 lbs (7 kg), 1200 RPM, 210 kWh, 8800 L, Stainless steel
Bosch WAE2448XEP. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg). Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 210 kWh, Annual water consumption washing: 8800 L. Product color: Stainless steel. Width: 23.2" (590 mm), Depth: 23.6" (600 mm), Height: 33.3" (847 mm)