Bosch logo

Bosch Serie 2 WAE20037IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119962
Info modified on:
27 May 2024, 12:26:00
Short summary description Bosch Serie 2 WAE20037IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White:

Bosch Serie 2 WAE20037IT, Front-load, 15.4 lbs (7 kg), D, 75 dB, 1000 RPM, 172 kWh

Long summary description Bosch Serie 2 WAE20037IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White:

Bosch Serie 2 WAE20037IT. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: D, Noise level (spin): 75 dB, Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 172 kWh, Annual water consumption washing: 10780 L. Product color: White. Width: 23.5" (598 mm), Depth: 22" (560 mm), Height: 33.4" (848 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.