Bosch logo

Bosch Classixx 5 washing machine Front-load 11 lbs (5 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119094
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Bosch Classixx 5 washing machine Front-load 11 lbs (5 kg) 1400 RPM White:

Bosch Classixx 5, Front-load, 11 lbs (5 kg), B, 1400 RPM, White

Long summary description Bosch Classixx 5 washing machine Front-load 11 lbs (5 kg) 1400 RPM White:

Bosch Classixx 5. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 22" (560 mm), Height: 33.5" (850 mm)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.