Bosch logo

Bosch UFLED60-8BD security camera accessory Illuminator

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13652
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch UFLED60-8BD security camera accessory Illuminator:

Bosch UFLED60-8BD, Illuminator, Universal, Black, Acrylic, Aluminum, IP67, Wired

Long summary description Bosch UFLED60-8BD security camera accessory Illuminator:

Bosch UFLED60-8BD. Type: Illuminator, Placement supported: Universal, Product color: Black. Connectivity technology: Wired. Width: 5.98" (152 mm), Depth: 4.53" (115 mm), Height: 7.4" (188 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.