Bosch logo

Bosch Sensixx'x DI90 EasyComfort TDI90EASY Ceranium soleplate 2400 W Black, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90087
Info modified on:
14 Mar 2024, 19:34:02
Short summary description Bosch Sensixx'x DI90 EasyComfort TDI90EASY Ceranium soleplate 2400 W Black, White:

Bosch Sensixx'x DI90 EasyComfort TDI90EASY, Ceranium soleplate, 98.4" (2.5 m), Black, White, 55 g/min, 0.4 L, 25%

Long summary description Bosch Sensixx'x DI90 EasyComfort TDI90EASY Ceranium soleplate 2400 W Black, White:

Bosch Sensixx'x DI90 EasyComfort TDI90EASY. Soleplate type: Ceranium soleplate, Cord length: 98.4" (2.5 m), Product color: Black, White. Iron power: 2400 W

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.