Bosch logo

Bosch Sensixx'x DA70 SensorSecure TDA7028210 Dry & Steam iron Ceranium Glissée soleplate 2800 W Blue, White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81744
Info modified on:
14 Mar 2024, 19:46:57
Short summary description Bosch Sensixx'x DA70 SensorSecure TDA7028210 Dry & Steam iron Ceranium Glissée soleplate 2800 W Blue, White:

Bosch Sensixx'x DA70 SensorSecure TDA7028210, Dry & Steam iron, Ceranium Glissée soleplate, 98.4" (2.5 m), 200 g/min, Blue, White, 50 g/min

Long summary description Bosch Sensixx'x DA70 SensorSecure TDA7028210 Dry & Steam iron Ceranium Glissée soleplate 2800 W Blue, White:

Bosch Sensixx'x DA70 SensorSecure TDA7028210. Type: Dry & Steam iron, Soleplate type: Ceranium Glissée soleplate, Cord length: 98.4" (2.5 m). Iron power: 2800 W, AC input voltage: 220 - 240 V. Width: 4.72" (120 mm), Depth: 12.2" (311 mm), Height: 6.14" (156 mm). Package width: 5.12" (130 mm), Package depth: 13.4" (340 mm), Package height: 7.09" (180 mm). Quantity per pallet: 180 pc(s), Number of cartons per pallet: 45 pc(s), Number of cartons per pallet layer: 11 pc(s)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.