Bosch logo

Bosch Sensixx'x DA30 Dry & Steam iron Ceranium soleplate 2750 W White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84504
Info modified on:
28 Mar 2023, 10:12:57
Short summary description Bosch Sensixx'x DA30 Dry & Steam iron Ceranium soleplate 2750 W White:

Bosch Sensixx'x DA30, Dry & Steam iron, Ceranium soleplate, 78.7" (2 m), 170 g/min, White, 40 g/min

Long summary description Bosch Sensixx'x DA30 Dry & Steam iron Ceranium soleplate 2750 W White:

Bosch Sensixx'x DA30. Type: Dry & Steam iron, Soleplate type: Ceranium soleplate, Cord length: 78.7" (2 m). Iron power: 2750 W, Power consumption (typical): 2750 W, AC input voltage: 220-240 V. Width: 4.76" (121 mm), Depth: 11.4" (290 mm), Height: 5.91" (150 mm). Package weight: 3.53 lbs (1.6 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.