Bosch logo

Bosch Sensixx'x DA30 TDA302401W 2400 W White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57845
Info modified on:
14 Mar 2024, 19:52:53
Short summary description Bosch Sensixx'x DA30 TDA302401W 2400 W White:

Bosch Sensixx'x DA30 TDA302401W, 78.7" (2 m), White, 40 g/min, 0.32 L, 2400 W

Long summary description Bosch Sensixx'x DA30 TDA302401W 2400 W White:

Bosch Sensixx'x DA30 TDA302401W. Cord length: 78.7" (2 m), Product color: White, Continuous steam performance: 40 g/min. Iron power: 2400 W

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.