Bosch logo

Bosch TAT7S45 toaster 4 slice(s) 1800 W Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53708
Info modified on:
14 Mar 2024, 19:17:23
Short summary description Bosch TAT7S45 toaster 4 slice(s) 1800 W Black, Stainless steel:

Bosch TAT7S45, 4 slice(s), Black, Stainless steel, Stainless steel, Buttons, Rotary, CE, EAC, UA, VDE, 1800 W

Long summary description Bosch TAT7S45 toaster 4 slice(s) 1800 W Black, Stainless steel:

Bosch TAT7S45. Number of slices: 4 slice(s), Product color: Black, Stainless steel, Housing material: Stainless steel. Power: 1800 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Cord length: 35.4" (0.9 m), Width: 7.24" (184 mm), Depth: 11" (280 mm). Master (outer) case width: 17.8" (452 mm), Master (outer) case length: 13.6" (345 mm), Master (outer) case height: 26.2" (665 mm). Package width: 8.39" (213 mm), Package depth: 12.8" (325 mm), Package height: 12.8" (325 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.