Bosch logo

Bosch TAT3A001 toaster 2 slice(s) 980 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72230
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch TAT3A001 toaster 2 slice(s) 980 W White:

Bosch TAT3A001, 2 slice(s), White, 980 W, 220 - 240 V, 50 - 60 Hz, 16.9" (430 mm)

Long summary description Bosch TAT3A001 toaster 2 slice(s) 980 W White:

Bosch TAT3A001. Number of slices: 2 slice(s), Product color: White. Power: 980 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 16.9" (430 mm), Depth: 4.13" (105 mm), Height: 7.87" (200 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.