Bosch logo

Bosch Serie 6 SPV6YMX11E dishwasher Fully built-in 10 place settings B

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82551
Info modified on:
23 Dec 2024, 12:28:36
Short summary description Bosch Serie 6 SPV6YMX11E dishwasher Fully built-in 10 place settings B:

Bosch Serie 6 SPV6YMX11E, Fully built-in, Slimline (45 cm), Stainless steel, Touch, 68.9" (1.75 m), 65" (1.65 m)

Long summary description Bosch Serie 6 SPV6YMX11E dishwasher Fully built-in 10 place settings B:

Bosch Serie 6 SPV6YMX11E. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Control panel color: Stainless steel. Number of place settings: 10 place settings, Noise emission class: C, Noise level: 45 dB. Feet adjustment: 2.36" (6 cm). Energy efficiency class: B, Water consumption per cycle: 8.5 L, Energy consumption per 100 cycles: 51 kWh. Width: 17.6" (448 mm), Depth: 21.7" (550 mm), Height: 32.1" (815 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.