Bosch Serie 4 SPT4EMX24E, Fully built-in, Slimline (45 cm), Silver, Buttons, 2 basket(s), Drawer
Bosch Serie 4 SPT4EMX24E. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Control panel color: Silver. Number of place settings: 10 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: C, Water consumption per cycle: 8.9 L, Energy consumption per 100 cycles: 59 kWh. Width: 17.6" (448 mm), Depth: 21.7" (550 mm), Height: 32.1" (815 mm). Bosch technologies (dish washing): EfficientDry, Home Connect, Intensive zone, SpeedPerfect Plus