Bosch logo

Bosch Serie 4 SMV46MX00E dishwasher Fully built-in 14 place settings

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46200
Info modified on:
27 May 2024, 12:47:40
Short summary description Bosch Serie 4 SMV46MX00E dishwasher Fully built-in 14 place settings:

Bosch Serie 4 SMV46MX00E, Fully built-in, Full size (60 cm), Gray, Buttons, 68.9" (1.75 m), 65" (1.65 m)

Long summary description Bosch Serie 4 SMV46MX00E dishwasher Fully built-in 14 place settings:

Bosch Serie 4 SMV46MX00E. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Gray. Number of place settings: 14 place settings, Noise level: 46 dB, Dishwashing programs: 60min 65°C, Auto 45-65°C, Cups 40°C, Eco, Intensive, Silent. Feet adjustment: 2.36" (6 cm). Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.93 kWh, Connected load: 2400 W. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 32.1" (815 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.