Bosch Serie 6 SMU68MS02E, Undercounter, Full size (60 cm), Stainless steel, Stainless steel, Touch, Upper
Bosch Serie 6 SMU68MS02E. Appliance placement: Undercounter, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 42 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 23.5" (598 mm), Depth: 22.6" (573 mm), Height: 32.1" (815 mm)