Bosch logo

Bosch SMU46TS02E dishwasher Undercounter 14 place settings D

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29316
Info modified on:
27 May 2024, 16:36:39
Short summary description Bosch SMU46TS02E dishwasher Undercounter 14 place settings D:

Bosch SMU46TS02E, Undercounter, Full size (60 cm), Stainless steel, Stainless steel, Buttons, 68.9" (1.75 m)

Long summary description Bosch SMU46TS02E dishwasher Undercounter 14 place settings D:

Bosch SMU46TS02E. Appliance placement: Undercounter, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 42 dB. Feet adjustment: 2.36" (6 cm). Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 23.5" (598 mm), Depth: 22.6" (573 mm), Height: 32.1" (815 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.