Bosch logo

Bosch SMS40E08EU dishwasher Freestanding 12 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35491
Info modified on:
27 May 2024, 11:58:55
Short summary description Bosch SMS40E08EU dishwasher Freestanding 12 place settings:

Bosch SMS40E08EU, Freestanding, Stainless steel, 66.9" (1.7 m), 12 place settings, 48 dB, Eco, Intensive, Quick

Long summary description Bosch SMS40E08EU dishwasher Freestanding 12 place settings:

Bosch SMS40E08EU. Appliance placement: Freestanding, Door color: Stainless steel, Cord length: 66.9" (1.7 m). Number of place settings: 12 place settings, Noise level: 48 dB, Dishwashing programs: Eco, Intensive, Quick. Water consumption per cycle: 12 L, Energy efficiency class (old): A+, Energy consumption per cycle: 1.02 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 32.1" (815 mm). Package dimensions (WxDxH): 26 x 26.4 x 34.6" (660 x 670 x 880 mm), Package weight: 105.8 lbs (48 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.