Bosch logo

Bosch Serie 2 SMS2HMI03E dishwasher Freestanding 14 place settings D

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10013
Info modified on:
28 Jul 2025, 11:52:11
Short summary description Bosch Serie 2 SMS2HMI03E dishwasher Freestanding 14 place settings D:

Bosch Serie 2 SMS2HMI03E, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, LED

Long summary description Bosch Serie 2 SMS2HMI03E dishwasher Freestanding 14 place settings D:

Bosch Serie 2 SMS2HMI03E. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Apps supported: Bosch Home Connect. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.