Bosch logo

Bosch Serie 2 SKS50E42EU dishwasher Freestanding 6 place settings F

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40209
Info modified on:
27 May 2024, 14:54:10
Short summary description Bosch Serie 2 SKS50E42EU dishwasher Freestanding 6 place settings F:

Bosch Serie 2 SKS50E42EU, Freestanding, White, Rotary, LED, 68.9" (1.75 m), 59.1" (1.5 m)

Long summary description Bosch Serie 2 SKS50E42EU dishwasher Freestanding 6 place settings F:

Bosch Serie 2 SKS50E42EU. Appliance placement: Freestanding, Door color: White, Control type: Rotary. Number of place settings: 6 place settings, Noise emission class: D, Noise level: 54 dB. Energy efficiency class: F, Water consumption per cycle: 8 L, Energy consumption per 100 cycles: 61 kWh. Width: 21.7" (551 mm), Depth: 19.7" (500 mm), Height: 17.7" (450 mm). Package weight: 52 lbs (23.6 kg)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.