Bosch logo

Bosch SKS50E32EU dishwasher Countertop 6 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21500
Info modified on:
27 May 2024, 12:03:32
Short summary description Bosch SKS50E32EU dishwasher Countertop 6 place settings:

Bosch SKS50E32EU, Countertop, White, White, Buttons, Rotary, 6 place settings, 54 dB

Long summary description Bosch SKS50E32EU dishwasher Countertop 6 place settings:

Bosch SKS50E32EU. Appliance placement: Countertop, Door color: White, Control panel color: White. Number of place settings: 6 place settings, Noise level: 54 dB, Dishwashing programs: Quick, Eco, Normal, Intensive. Water consumption per cycle: 8 L, Energy consumption per cycle: 0.61 kWh, Connected load: 2400 W. Width: 21.7" (551 mm), Depth: 19.7" (500 mm), Height: 17.7" (450 mm). Package weight: 52.9 lbs (24 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.