Bosch logo

Bosch Logixx automatic Fully built-in

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148142
Info modified on:
26 Feb 2021, 16:52:30
Short summary description Bosch Logixx automatic Fully built-in:

Bosch Logixx automatic, Fully built-in, White, 44 dB, 12 L, 1.05 kWh, 2300 W

Long summary description Bosch Logixx automatic Fully built-in:

Bosch Logixx automatic. Appliance placement: Fully built-in, Control panel color: White. Noise level: 44 dB. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2300 W. Width: 23.6" (600 mm), Depth: 22.4" (570 mm), Height: 34.3" (870 mm). Drying class: A, Annual energy consumption: 231 kWh

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.