Bosch logo

Bosch PXV895DC1E hob Black, Stainless steel Built-in Zone induction hob 5 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63365
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch PXV895DC1E hob Black, Stainless steel Built-in Zone induction hob 5 zone(s):

Bosch PXV895DC1E, Black, Stainless steel, Built-in, Zone induction hob, Glass-ceramic, 5 zone(s), 5 zone(s)

Long summary description Bosch PXV895DC1E hob Black, Stainless steel Built-in Zone induction hob 5 zone(s):

Bosch PXV895DC1E. Product color: Black, Stainless steel, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 2200 W, Large cooking zone: 2200 W. Control type: Touch, Control position: Top front. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 32.1" (816 mm), Depth: 20.7" (527 mm), Height: 2.01" (51 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.