Bosch logo

Bosch Serie 6 PXC275FC1E hob Black, Stainless steel Built-in Zone induction hob 2 zone(s)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39326
Info modified on:
14 Mar 2024, 19:00:04
Short summary description Bosch Serie 6 PXC275FC1E hob Black, Stainless steel Built-in Zone induction hob 2 zone(s):

Bosch Serie 6 PXC275FC1E, Black, Stainless steel, Built-in, Zone induction hob, Glass-ceramic, 2 zone(s), 2 zone(s)

Long summary description Bosch Serie 6 PXC275FC1E hob Black, Stainless steel Built-in Zone induction hob 2 zone(s):

Bosch Serie 6 PXC275FC1E. Product color: Black, Stainless steel, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Front, Display type: LED. Width: 36.1" (916 mm), Depth: 13.9" (353 mm), Height: 2.01" (51 mm). Package weight: 33.1 lbs (15 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.