Bosch logo

Bosch PVS645FB1E hob Black, Stainless steel Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87044
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch PVS645FB1E hob Black, Stainless steel Built-in Zone induction hob 4 zone(s):

Bosch PVS645FB1E, Black, Stainless steel, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Bosch PVS645FB1E hob Black, Stainless steel Built-in Zone induction hob 4 zone(s):

Bosch PVS645FB1E. Product color: Black, Stainless steel, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. Connected load (electric): 6900 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 23" (583 mm), Depth: 20.2" (513 mm), Height: 2.17" (55 mm). Package weight: 30.9 lbs (14 kg)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.