Bosch logo

Bosch PVA-2P500 audio amplifier Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64617
Info modified on:
17 May 2024, 03:55:20
Short summary description Bosch PVA-2P500 audio amplifier Black:

Bosch PVA-2P500, 500 W, D, 1%, 104 dB, 85 dB, 20 Ω

Long summary description Bosch PVA-2P500 audio amplifier Black:

Bosch PVA-2P500. Peak power per channel: 500 W, Amplifier class: D, Total Harmonic Distortion (THD): 1%. Speakers connectivity type: RJ-45. AC input voltage: 115 - 240 V, DC input voltage: 21 - 32 V, Power consumption (standby): 3 W. Width: 19" (483 mm), Depth: 3.47" (88.2 mm), Height: 15.4" (391 mm). Package weight: 41.9 lbs (19 kg)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.