Bosch logo

Bosch Serie 4 PUE611BB1E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134195
Info modified on:
14 Mar 2024, 19:27:22
Short summary description Bosch Serie 4 PUE611BB1E hob Black Built-in Zone induction hob 4 zone(s):

Bosch Serie 4 PUE611BB1E, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Bosch Serie 4 PUE611BB1E hob Black Built-in Zone induction hob 4 zone(s):

Bosch Serie 4 PUE611BB1E. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch. Connected load (electric): 4600 W, AC input frequency: 50 - 60 Hz. Width: 23.3" (592 mm), Depth: 20.6" (522 mm), Height: 2.01" (51 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.