Bosch logo

Bosch PSB 1440 LI-2 drill Key 2.65 lbs (1.2 kg) Black, Green

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38276
Info modified on:
23 Feb 2023, 22:31:52
Short summary description Bosch PSB 1440 LI-2 drill Key 2.65 lbs (1.2 kg) Black, Green:

Bosch PSB 1440 LI-2, Key, Black, Green, 400 RPM, 1350 RPM, 34 N⋅m, 0.984" (2.5 cm)

Long summary description Bosch PSB 1440 LI-2 drill Key 2.65 lbs (1.2 kg) Black, Green:

Bosch PSB 1440 LI-2. Chuck type: Key, Product color: Black, Green. Idle speed (1st gear): 400 RPM, Idle speed (2nd gear): 1350 RPM, Torque (max): 34 N⋅m. Power source: AC, Battery voltage: 14.4 V. Weight: 2.65 lbs (1.2 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.