Bosch PRS-4OMI4, Charcoal, 4 channels, 100,1000 Mbit/s, IEEE 802.3, 10 W, 48 V
Bosch PRS-4OMI4. Product color: Charcoal. Channels quantity: 4 channels. Ethernet LAN data rates: 100,1000 Mbit/s, Networking standards: IEEE 802.3. Power consumption (typical): 10 W, Input voltage: 48 V. Weight: 13.2 lbs (6 kg), Dimensions (WxDxH): 17.3 x 15.7 x 3.62" (440 x 400 x 92 mm)