Bosch Serie 6 PPP6A6B20, Black, Built-in, Gas, Glass, 4 zone(s), 4 zone(s)
Bosch Serie 6 PPP6A6B20. Product color: Black, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top front. Connected load (gas): 7500 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 23.2" (590 mm), Depth: 20.5" (520 mm), Height: 1.77" (45 mm). Package weight: 37.5 lbs (17 kg)