Bosch logo

Bosch Serie 8 PKM875DP1D hob Black, Stainless steel Built-in Ceramic 5 zone(s)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95503
Info modified on:
14 Mar 2024, 19:18:44
Short summary description Bosch Serie 8 PKM875DP1D hob Black, Stainless steel Built-in Ceramic 5 zone(s):

Bosch Serie 8 PKM875DP1D, Black, Stainless steel, Built-in, Ceramic, Glass-ceramic, 5 zone(s), 5 zone(s)

Long summary description Bosch Serie 8 PKM875DP1D hob Black, Stainless steel Built-in Ceramic 5 zone(s):

Bosch Serie 8 PKM875DP1D. Product color: Black, Stainless steel, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch, Control position: Front, Display type: LED. Width: 32.1" (816 mm), Depth: 20.7" (527 mm), Height: 1.73" (44 mm). Package weight: 28.7 lbs (13 kg)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.