Bosch logo

Bosch PKK651E01E hob Black Built-in Ceramic 3 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38444
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PKK651E01E hob Black Built-in Ceramic 3 zone(s):

Bosch PKK651E01E, Black, Built-in, Ceramic, Glass-ceramic, 3 zone(s), 3 zone(s)

Long summary description Bosch PKK651E01E hob Black Built-in Ceramic 3 zone(s):

Bosch PKK651E01E. Product color: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch, Control position: Front. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 23.3" (591 mm), Depth: 19.9" (506 mm), Height: 1.94" (49.4 mm). Package width: 24" (610 mm), Package depth: 29.9" (760 mm), Package height: 3.94" (100 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.