Bosch logo

Bosch PKE645B17E hob Black, Stainless steel Built-in Ceramic 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133122
Info modified on:
09 Jan 2024, 08:45:02
Short summary description Bosch PKE645B17E hob Black, Stainless steel Built-in Ceramic 4 zone(s):

Bosch PKE645B17E, Black, Stainless steel, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Bosch PKE645B17E hob Black, Stainless steel Built-in Ceramic 4 zone(s):

Bosch PKE645B17E. Product color: Black, Stainless steel, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch, Control position: Top front. Connected load (electric): 6600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 23" (583 mm), Depth: 20.2" (513 mm), Height: 1.89" (48 mm). Package weight: 17.6 lbs (8 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.