Bosch logo

Bosch PKE611B17E hob Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86843
Info modified on:
09 Jan 2024, 08:45:02
Short summary description Bosch PKE611B17E hob Black Built-in Ceramic 4 zone(s):

Bosch PKE611B17E, Black, Built-in, Ceramic, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Bosch PKE611B17E hob Black Built-in Ceramic 4 zone(s):

Bosch PKE611B17E. Product color: Black, Appliance placement: Built-in, Hob type: Ceramic. Certification: CE, VDE. Control type: Touch, Control position: Top front. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 23.3" (592 mm), Depth: 20.6" (522 mm), Height: 1.77" (45 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.