Bosch PIP845F17E, Black, Built-in, Zone induction hob, Glass-ceramic, 5 zone(s), 5 zone(s)
Bosch PIP845F17E. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 2200 W, Large cooking zone: 2200 W. Control type: Touch, Control position: Front. Connected load (electric): 7200 W. Cord length: 43.3" (1.1 m)