Bosch PIF651E01E, Black, Built-in, Zone induction hob, 4 zone(s), 6800 W, 220 - 240 V
Bosch PIF651E01E. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Power: 6800 W, AC input voltage: 220 - 240 V. Width: 23.3" (591 mm), Depth: 19.9" (506 mm), Height: 2.24" (57 mm)