Bosch logo

Bosch PIF645EEU hob Black Built-in Combi 4 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96416
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bosch PIF645EEU hob Black Built-in Combi 4 zone(s):

Bosch PIF645EEU, Black, Built-in, Combi, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Bosch PIF645EEU hob Black Built-in Combi 4 zone(s):

Bosch PIF645EEU. Product color: Black, Appliance placement: Built-in, Hob type: Combi. Simmer cooking zone: 1200 W, Regular cooking zone: 2000 W. Control type: Touch, Control position: Front. Power: 6400 W, AC input voltage: 230 V. Width: 22.6" (575 mm), Depth: 19.9" (505 mm), Height: 2.3" (58.5 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.