Bosch logo

Bosch PIE611B18E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31146
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PIE611B18E hob Black Built-in Zone induction hob 4 zone(s):

Bosch PIE611B18E, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Bosch PIE611B18E hob Black Built-in Zone induction hob 4 zone(s):

Bosch PIE611B18E. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. Connected load (electric): 4600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 23.3" (592 mm), Depth: 20.6" (522 mm), Height: 2.24" (57 mm). Package width: 23.8" (604 mm), Package depth: 29.4" (746 mm), Package height: 4.65" (118 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.