Bosch logo

Bosch MUM6N21 food processor 1000 W 2 L Stainless steel, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84472
Info modified on:
04 Oct 2021, 11:29:56
Short summary description Bosch MUM6N21 food processor 1000 W 2 L Stainless steel, White:

Bosch MUM6N21, 2 L, Stainless steel, White, 47.2" (1.2 m), 4 L, Plastic, Plastic, Stainless steel

Long summary description Bosch MUM6N21 food processor 1000 W 2 L Stainless steel, White:

Bosch MUM6N21. Bowl capacity: 2 L, Product color: Stainless steel, White, Cord length: 47.2" (1.2 m). Bowl material: Plastic, Material: Plastic, Stainless steel. Power: 1000 W. Width: 15.4" (391 mm), Depth: 12.3" (312 mm), Height: 7.91" (201 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.