Bosch logo

Bosch MUC28B64FR multi cooker 5 L 900 W Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42920
Info modified on:
09 Jan 2024, 08:43:32
Short summary description Bosch MUC28B64FR multi cooker 5 L 900 W Stainless steel:

Bosch MUC28B64FR, 5 L, 900 W, Stainless steel, 12 h, 12" (305 mm), 15.2" (385 mm)

Long summary description Bosch MUC28B64FR multi cooker 5 L 900 W Stainless steel:

Bosch MUC28B64FR. Capacity: 5 L, Power: 900 W, Product color: Stainless steel. Width: 12" (305 mm), Depth: 15.2" (385 mm), Height: 12" (305 mm). Package width: 12.4" (314 mm), Package depth: 16.9" (430 mm), Package height: 11.5" (292 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.