Bosch logo

Bosch SilentMixx Pro MMB66G7M 2.3 L Tabletop blender 900 W Black, Gray

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75382
Info modified on:
30 May 2023, 12:04:39
Short summary description Bosch SilentMixx Pro MMB66G7M 2.3 L Tabletop blender 900 W Black, Gray:

Bosch SilentMixx Pro MMB66G7M, Tabletop blender, 2.3 L, Ice crushing, 74.8" (1.9 m), 900 W, Black, Gray

Long summary description Bosch SilentMixx Pro MMB66G7M 2.3 L Tabletop blender 900 W Black, Gray:

Bosch SilentMixx Pro MMB66G7M. Type: Tabletop blender, Product color: Black, Gray, Cord length: 74.8" (1.9 m). Bowl capacity: 2.3 L, Control type: Rotary. Housing material: Plastic, Stainless steel, Blade material: Stainless steel, Material jar(s): Glass. Power: 900 W, Power source: AC, AC input voltage: 220 - 240 V. Width: 7.72" (196 mm), Depth: 9.33" (237 mm), Height: 17.2" (437 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.