Bosch logo

Bosch MAS9454M slicer Electric 140 W Silver Aluminum

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53683
Info modified on:
13 Nov 2024, 17:23:15
Short summary description Bosch MAS9454M slicer Electric 140 W Silver Aluminum:

Bosch MAS9454M, Electric, 0.591" (1.5 cm), Silver, Aluminum, 8.86" (22.5 cm), Jagged

Long summary description Bosch MAS9454M slicer Electric 140 W Silver Aluminum:

Bosch MAS9454M. Type of slicer: Electric, Slice thickness (max): 0.591" (1.5 cm), Product color: Silver. Power: 140 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 10.2" (260 mm), Depth: 11" (280 mm), Height: 14.2" (360 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.