Bosch logo

Bosch KIV865SF0 fridge-freezer Built-in 267 L F White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99561
Info modified on:
04 Mar 2025, 15:35:51
Short summary description Bosch KIV865SF0 fridge-freezer Built-in 267 L F White:

Bosch KIV865SF0, 267 L, SN-ST, 39 dB, 4 kg/24h, F, White

Long summary description Bosch KIV865SF0 fridge-freezer Built-in 267 L F White:

Bosch KIV865SF0. Total net capacity: 267 L. Door hinge: Right, Display type: LED. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 183 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 84 L, Freezing capacity: 4 kg/24h. Energy efficiency class: F, Annual energy consumption: 286 kWh. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.