Bosch logo

Bosch KIS87AD40 Freestanding 269 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38877
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bosch KIS87AD40 Freestanding 269 L White:

Bosch KIS87AD40, 269 L, SN-T, 35 dB, 9 kg/24h, Fresh zone compartment, White

Long summary description Bosch KIS87AD40 Freestanding 269 L White:

Bosch KIS87AD40. Total net capacity: 269 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 208 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 61 L, Freezing capacity: 9 kg/24h. Fresh zone compartment. Annual energy consumption: 149 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.